TE Connectivity Power Relays, Over 2 Amps KUHP-11DT1-12

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB847-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB847-ND
Power Relays, Over 2 Amps PB847-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity - 17M0232 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity
17M0232
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity 17M0232
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:KUHP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:120ohm RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:KUHP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:120ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUHP-11DT1-12
General Purpose Relays KUHP-11DT1-12
General Purpose Relays DPDT FLNG MNT 12VDC

General Purpose Relays DPDT FLNG MNT 12VDC

Buy Now Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC;9 Pin - 70199208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC;9 Pin
70199208
Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC;9 Pin 70199208
Silver Cadmium Oxide Contact , 20 A , KUHP Series Power Relay KUHP Series relays are an extension of the KUP product line, offering 30 amp switching capability in a 1 Form C (SPDT) configuration and 20 amp switching capability in a 2 Form C (DPDT) configuration. This relay has been designed to meet the requirements of international regulatory agencies such as BSI and VDE for many applications. Enclosed KUHP relays are equipped with slotted flanges for bracket mounting to a chassis. Termination to this relay is normally facilitated by 0.250" (6.35 mm) push-on terminals or by solder connection. Contact material for the KUHP is silver-cadmium oxide. continuous duty cycle. Polycarbonate dust cover enclosure, 3.2 Oz. weight.

Silver Cadmium Oxide Contact , 20 A , KUHP Series Power Relay
KUHP Series relays are an extension of the KUP product line, offering 30 amp switching capability in a 1 Form C (SPDT) configuration and 20 amp switching capability in a 2 Form C (DPDT) configuration. This relay has been designed to meet the requirements of international regulatory agencies such as BSI and VDE for many applications. Enclosed KUHP relays are equipped with slotted flanges for bracket mounting to a chassis. Termination to this relay is normally facilitated by 0.250" (6.35 mm) push-on terminals or by solder connection. Contact material for the KUHP is silver-cadmium oxide.
continuous duty cycle. Polycarbonate dust cover enclosure, 3.2 Oz. weight.

Supplier's Site
Relays - Power Relays, Over 2 Amps - KUHP-11DT1-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUHP-11DT1-12
Relays - Power Relays, Over 2 Amps KUHP-11DT1-12
RELAY GEN PURPOSE DPDT 20A 12V

RELAY GEN PURPOSE DPDT 20A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB847-ND 17M0232 KUHP-11DT1-12 70199208 KUHP-11DT1-12
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC;9 Pin Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Panel Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C) -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 10.41 - Light dependent relay 16A - 104181200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 1
View Details
Electromechanical Relays & Contactors - 1-1393230-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details