General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:KUHP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:120ohm RoHS Compliant: Yes
Silver Cadmium Oxide Contact , 20 A , KUHP Series Power Relay
KUHP Series relays are an extension of the KUP product line, offering 30 amp switching capability in a 1 Form C (SPDT) configuration and 20 amp switching capability in a 2 Form C (DPDT) configuration. This relay has been designed to meet the requirements of international regulatory agencies such as BSI and VDE for many applications. Enclosed KUHP relays are equipped with slotted flanges for bracket mounting to a chassis. Termination to this relay is normally facilitated by 0.250" (6.35 mm) push-on terminals or by solder connection. Contact material for the KUHP is silver-cadmium oxide.
continuous duty cycle. Polycarbonate dust cover enclosure, 3.2 Oz. weight.
General Purpose Relays DP 20A BRKT MT 12VDC
RELAY GEN PURPOSE DPDT 20A 12V
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB622-ND | 17M0233 | 70199206 | KUHP-11D51-12 | KUHP-11D51-12 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 120/240 AC, 28 DC;9 Pin | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) | -49 to 158 F (-45 to 70 C) |