TE Connectivity Relays - Power Relays, Over 2 Amps KUHP-11D17-24

Description
RELAY GEN PURPOSE DPDT 20A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 20A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUHP-11D17-24
Relays - Power Relays, Over 2 Amps KUHP-11D17-24
RELAY GEN PURPOSE DPDT 20A 24V

RELAY GEN PURPOSE DPDT 20A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUHP-11D17-24
General Purpose Relays KUHP-11D17-24
General Purpose Relays DPDT 20 A 24VDC PC pins

General Purpose Relays DPDT 20 A 24VDC PC pins

Buy Now Datasheet
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 06R3599 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
06R3599
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 06R3599
Power Relay; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:KUHP Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:240VAC; Relay Terminals:Through Hole; Carry Current:20A RoHS Compliant: Yes

Power Relay; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:KUHP Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:240VAC; Relay Terminals:Through Hole; Carry Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number KUHP-11D17-24 KUHP-11D17-24 06R3599
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay; Contact Configuration Potter&brumfield Te Connectivity
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Through Hole Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393810-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details