TE Connectivity Relays - Power Relays, Over 2 Amps KUHP-11A51-120

Description
Win Source Part Number: 1063337-KUHP-11A51-1 20 Category: Relays>Power Relays, Over 2 Amps Series: KUHP Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 1.7 kOhms Coil Current: 24 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 20 A Switching Voltage: 240VAC - Max Release Time: 20 ms Mounting Type: Chassis Mount Temperature Range - Operating: -45°C ~ 45°C Alternative Parts (Cross-Reference): 18732T200; MJN2C-E-AC120; 7-1608065-1; KUMP-11A18-24; MJN2CE-DC24; MJN2CE-DC126-1393114 -9; KUHP-11A51-120.; KUHP11A51-120; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 102 VAC REACH Status: REACH Affected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: -KUHP-11A51-120-SI,6 -1393114-9,PB620,KUH P11A51120,PB620-NDR Base Product Number: KUHP-11 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1063337-KUHP-11A51-1 20 Category: Relays>Power Relays, Over 2 Amps Series: KUHP Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 1.7 kOhms Coil Current: 24 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 20 A Switching Voltage: 240VAC - Max Release Time: 20 ms Mounting Type: Chassis Mount Temperature Range - Operating: -45°C ~ 45°C Alternative Parts (Cross-Reference): 18732T200; MJN2C-E-AC120; 7-1608065-1; KUMP-11A18-24; MJN2CE-DC24; MJN2CE-DC126-1393114 -9; KUHP-11A51-120.; KUHP11A51-120; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 102 VAC REACH Status: REACH Affected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: -KUHP-11A51-120-SI,6 -1393114-9,PB620,KUH P11A51120,PB620-NDR Base Product Number: KUHP-11 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1063337-KUHP-11A51-120 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1063337-KUHP-11A51-120
Relays - Power Relays, Over 2 Amps 1063337-KUHP-11A51-120
Win Source Part Number: 1063337-KUHP-11A51-1 20 Category: Relays>Power Relays, Over 2 Amps Series: KUHP Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 1.7 kOhms Coil Current: 24 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 20 A Switching Voltage: 240VAC - Max Release Time: 20 ms Mounting Type: Chassis Mount Temperature Range - Operating: -45°C ~ 45°C Alternative Parts (Cross-Reference): 18732T200; MJN2C-E-AC120; 7-1608065-1; KUMP-11A18-24; MJN2CE-DC24; MJN2CE-DC126-1393114 -9; KUHP-11A51-120.; KUHP11A51-120; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 102 VAC REACH Status: REACH Affected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: -KUHP-11A51-120-SI,6 -1393114-9,PB620,KUH P11A51120,PB620-NDR Base Product Number: KUHP-11 RoHS Status: RoHS non-compliant

Win Source Part Number: 1063337-KUHP-11A51-120
Category: Relays>Power Relays, Over 2 Amps
Series: KUHP
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 1.7 kOhms
Coil Current: 24 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 20 A
Switching Voltage: 240VAC - Max
Release Time: 20 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -45°C ~ 45°C
Alternative Parts (Cross-Reference): 18732T200; MJN2C-E-AC120; 7-1608065-1; KUMP-11A18-24; MJN2CE-DC24; MJN2CE-DC126-1393114-9; KUHP-11A51-120.; KUHP11A51-120;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 102 VAC
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: -KUHP-11A51-120-SI,6-1393114-9,PB620,KUHP11A51120,PB620-NDR
Base Product Number: KUHP-11
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Power Relays, Over 2 Amps - PB620-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB620-ND
Power Relays, Over 2 Amps PB620-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KUHP-11A51-120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUHP-11A51-120
Relays - Power Relays, Over 2 Amps KUHP-11A51-120
RELAY GEN PURPOSE DPDT 20A 120V

RELAY GEN PURPOSE DPDT 20A 120V

Supplier's Site
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity - 17M0231 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity
17M0231
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity 17M0231
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:KUHP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:1.7kohmRo HS Compliant: Yes

RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:KUHP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:1.7kohmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUHP-11A51-120
General Purpose Relays KUHP-11A51-120
General Purpose Relays DP 20A BRKT MT 120AC

General Purpose Relays DP 20A BRKT MT 120AC

Buy Now Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC;9 Pin - 70199204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC;9 Pin
70199204
Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC;9 Pin 70199204
20 A , 120 VAC Voltage Rating, Industrial Relay KUHP Series relays are an extension of the KUP product line, offering 30 amp switching capability in a 1 Form C (SPDT) configuration and 20 amp switching capability in a 2 Form C (DPDT) configuration. This relay has been designed to meet the requirements of international regulatory agencies such as BSI and VDE for many applications. Enclosed KUHP relays are equipped with slotted flanges for bracket mounting to a chassis. Termination to this relay is normally facilitated by 0.250" (6.35 mm) push-on terminals or by solder connection. Contact material for the KUHP is silver-cadmium oxide.

20 A , 120 VAC Voltage Rating, Industrial Relay
KUHP Series relays are an extension of the KUP product line, offering 30 amp switching capability in a 1 Form C (SPDT) configuration and 20 amp switching capability in a 2 Form C (DPDT) configuration. This relay has been designed to meet the requirements of international regulatory agencies such as BSI and VDE for many applications. Enclosed KUHP relays are equipped with slotted flanges for bracket mounting to a chassis. Termination to this relay is normally facilitated by 0.250" (6.35 mm) push-on terminals or by solder connection. Contact material for the KUHP is silver-cadmium oxide.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1063337-KUHP-11A51-120 PB620-ND KUHP-11A51-120 17M0231 KUHP-11A51-120 70199204
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 120/240 AC, 28 DC;9 Pin
Resistance 1700 ohms 1700 ohms 1700 ohms
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Bracket (Flange) Mount
Relay Type General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2868573 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relay - 700-CFB220C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details