General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount
RELAY GEN PURPOSE DPST 10A 240V
KUGP-7AT5-240=KU ROHS COMPLIANT: YES
General Purpose Relays DPST-NO 10A 240VAC GEN PURPOSE RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | KUGP-7AT5-240-ND | KUGP-7AT5-240 | 08H1701 | KUGP-7AT5-240 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Kugp-7At5-240=Ku Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw |