TE Connectivity Power Relays, Over 2 Amps KUEP-7D15-48

Description
General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1942-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1942-ND
Power Relays, Over 2 Amps PB1942-ND
General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Socketable

General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Socketable

Buy Now Datasheet
Relay, Dpst-No, 150Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 88F5026 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 150Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
88F5026
Relay, Dpst-No, 150Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 88F5026
RELAY, DPST-NO, 150VDC, 5A; Contact Configuration:DPST-N O; Coil Voltage:48VDC; Contact Current:5A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPST-NO, 150VDC, 5A; Contact Configuration:DPST-NO; Coil Voltage:48VDC; Contact Current:5A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUEP-7D15-48
Relays - Power Relays, Over 2 Amps KUEP-7D15-48
RELAY GEN PURPOSE DPST 10A 48V

RELAY GEN PURPOSE DPST 10A 48V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUEP-7D15-48
General Purpose Relays KUEP-7D15-48
General Purpose Relays DPST-NO 10A 48VDC GEN PURPOSE RELAY

General Purpose Relays DPST-NO 10A 48VDC GEN PURPOSE RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1942-ND 88F5026 KUEP-7D15-48 KUEP-7D15-48
Product Name Power Relays, Over 2 Amps Relay, Dpst-No, 150Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFB310KP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details