General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Socketable
Manufacturer: TE Connectivity
Win Source Part Number: 876488-KUEP-7D15-24
Series: KUEP
Operating Temperature Range: -45°C ~ 70°C
Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: KUEP-7
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: PB845, -KUEP-7D15-24-SI, 1-1393114-1, KUEP7D1524
General Purpose Relays DPST N.O. 24VDC 10A
RELAY GEN PURPOSE DPST 10A 24V
RELAY, DPST-NO, 150VDC, 5A; Contact Configuration:DPST-N
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB845-ND | 876488-KUEP-7D15-24 | KUEP-7D15-24 | KUEP-7D15-24 | 17M0229 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - KUEP-7D15-24 | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 150Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Socketable | PCBoard; Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw |