RELAY, DPST-NO, 150VDC, 5A; Contact Configuration:DPST-N
General Purpose Relays DPST-NO 10A 12VDC GEN PURPOSE RELAY
RELAY GEN PURPOSE DPST 10A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 49C8922 | KUEP-7D15-12 | KUEP-7D15-12 |
| Product Name | Relay, Dpst-No, 150Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts |