General Purpose Relay DPST-NO (2 Form A) 110VDC Coil Socketable
General Purpose Relays DPST-NO 10Amp GEN PURPOSE RELAY
POWER RELAY; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 10A 110V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB844-ND | KUEP-7D15-110 | 06R3598 | KUEP-7D15-110 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw |