TE Connectivity Power Relays, Over 2 Amps KUEP-3D35-24

Description
General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB843-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB843-ND
Power Relays, Over 2 Amps PB843-ND
General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Socketable

General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Socketable

Buy Now Datasheet
Relay, Spst-No, 170Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 27C6194 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 170Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
27C6194
Relay, Spst-No, 170Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 27C6194
RELAY, SPST-NO, 170VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, SPST-NO, 170VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUEP-3D35-24
General Purpose Relays KUEP-3D35-24
General Purpose Relays SPST-NO-DM 10Amps GEN PURPOSE RELAY

General Purpose Relays SPST-NO-DM 10Amps GEN PURPOSE RELAY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KUEP-3D35-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUEP-3D35-24
Relays - Power Relays, Over 2 Amps KUEP-3D35-24
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB843-ND 27C6194 KUEP-3D35-24 KUEP-3D35-24
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 170Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.1151 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
E300/E200 30 Amp Sensing Module - 193-ESM-IG-30A-C23 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers