TE Connectivity Power Relays, Over 2 Amps - KUEP-3D17-24 KUEP-3D17-24

Description
Manufacturer: TE Connectivity Win Source Part Number: 846798-KUEP-3D17-24 Series: KUEP Features: Relay Coil Package: Bulk Family Name: KUEP-3 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Other Part Number: KUEP-3D17-24-ND, 6-1393123-4, PB3067
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 846798-KUEP-3D17-24 Series: KUEP Features: Relay Coil Package: Bulk Family Name: KUEP-3 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Other Part Number: KUEP-3D17-24-ND, 6-1393123-4, PB3067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - KUEP-3D17-24 - 846798-KUEP-3D17-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - KUEP-3D17-24
846798-KUEP-3D17-24
Power Relays, Over 2 Amps - KUEP-3D17-24 846798-KUEP-3D17-24
Manufacturer: TE Connectivity Win Source Part Number: 846798-KUEP-3D17-24 Series: KUEP Features: Relay Coil Package: Bulk Family Name: KUEP-3 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Other Part Number: KUEP-3D17-24-ND, 6-1393123-4, PB3067

Manufacturer: TE Connectivity
Win Source Part Number: 846798-KUEP-3D17-24
Series: KUEP
Features: Relay Coil
Package: Bulk
Family Name: KUEP-3
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Other Part Number: KUEP-3D17-24-ND, 6-1393123-4, PB3067

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUEP-3D17-24
Relays - Power Relays, Over 2 Amps KUEP-3D17-24
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Supplier's Site
Kuep-3D17-24=Kuep Potter&brumfield Te Connectivity - 08H1696 - Newark, An Avnet Company
Chicago, IL, United States
Kuep-3D17-24=Kuep Potter&brumfield Te Connectivity
08H1696
Kuep-3D17-24=Kuep Potter&brumfield Te Connectivity 08H1696
KUEP-3D17-24=KUEP

KUEP-3D17-24=KUEP

Supplier's Site
Kuep-3D17-24=Kuep Potter&brumfield Te Connectivity - 45AJ4839 - Newark, An Avnet Company
Chicago, IL, United States
Kuep-3D17-24=Kuep Potter&brumfield Te Connectivity
45AJ4839
Kuep-3D17-24=Kuep Potter&brumfield Te Connectivity 45AJ4839
KUEP-3D17-24=KUEP

KUEP-3D17-24=KUEP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 846798-KUEP-3D17-24 KUEP-3D17-24 08H1696
Product Name Power Relays, Over 2 Amps - KUEP-3D17-24 Relays - Power Relays, Over 2 Amps Kuep-3D17-24=Kuep Potter&brumfield Te Connectivity
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.0631N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 286-336/001-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay - 700-CFB040T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details