General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Socketable
RELAY, SPST-NO, 150VDC, 10A; Contact Configuration:SPST-N
General Purpose Relays ENC SPST-NO-DM 12VDC
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1894-ND | 20M7020 | KUEP-3D15-12 | KUEP-3D15-12 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-No, 150Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |