General Purpose Relay SPST-NO (DM) (1 Form X) 110VDC Coil Socketable
General Purpose Relay, 10 A Rated Current, 110 VDC Rated Voltage
RELAY GEN PURPOSE SPST 10A 110V
General Purpose Relays SPST-NO-DM 10Amps GEN PURPOSE RELAY
RELAY, SPST-NO, 170VDC, 10A; Contact Configuration:SPST-N
KUEP-3D15-110=KU ROHS COMPLIANT: YES
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB616-ND | 70198548 | KUEP-3D15-110 | KUEP-3D15-110 | 17M0225 | 96AC0384 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPST-NO-DM;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 150DC;9 Pin | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 170Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Kuep-3D15-110=Ku Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |