General Purpose Relay SPST-NO (DM) (1 Form X) 120VAC Coil Socketable
RELAY GEN PURPOSE SPST 10A 120V
General Purpose Relays SPST-NO-DM 120VAC 10A GEN PURPOSE RLY
RELAY, SPST-NO, 150VDC, 10A; Contact Configuration:SPST-N
General Purpose Industrial Relay
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2043-ND | KUEP-3A15-120 | KUEP-3A15-120 | 17M0224 | 70199444 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 150Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;SPST-NO-DM;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 150DC;9 Pin |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -49 to 131 F (-45 to 55 C) |