POWER RELAY, DPDT, 24VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:150V RoHS Compliant: No
General Purpose Relays DPDT 10A 24VDC GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 10A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 99F8563 | KUEP-11D35-24 | KUEP-11D35-24 |
| Product Name | Power Relay, Dpdt, 24Vdc, Socket; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |