TE Connectivity Power Relays, Over 2 Amps KUEP-11D15-48

Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB841-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB841-ND
Power Relays, Over 2 Amps PB841-ND
General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUEP-11D15-48
General Purpose Relays KUEP-11D15-48
General Purpose Relays DPDT 10Amp GENERAL

General Purpose Relays DPDT 10Amp GENERAL

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUEP-11D15-48
Relays - Power Relays, Over 2 Amps KUEP-11D15-48
RELAY GEN PURPOSE DPDT 10A 48V

RELAY GEN PURPOSE DPDT 10A 48V

Supplier's Site
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 90B8438 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
90B8438
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 90B8438
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB841-ND KUEP-11D15-48 KUEP-11D15-48 90B8438
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data