TE Connectivity Relays - Power Relays, Over 2 Amps KUEP-11D15-125

Description
Win Source Part Number: 1206815-KUEP-11D15-1 25 Category: Relays>Power Relays, Over 2 Amps Series: KUEP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 8.68 kOhms Coil Current: 16 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 125VDC Contact Rating (Current): 10 A Switching Voltage: 150VDC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 4-2027183-3; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 93.75 VDC REACH Status: Vendor Undefined HTSUS: 8536.49.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: KUEP-11D15-125-ND,4- 2027183-3,KUEP11D151 25,PB2090 Base Product Number: KUEP-11
Request a Quote Datasheet
Description
Win Source Part Number: 1206815-KUEP-11D15-1 25 Category: Relays>Power Relays, Over 2 Amps Series: KUEP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 8.68 kOhms Coil Current: 16 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 125VDC Contact Rating (Current): 10 A Switching Voltage: 150VDC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 4-2027183-3; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 93.75 VDC REACH Status: Vendor Undefined HTSUS: 8536.49.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: KUEP-11D15-125-ND,4- 2027183-3,KUEP11D151 25,PB2090 Base Product Number: KUEP-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1206815-KUEP-11D15-125 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1206815-KUEP-11D15-125
Relays - Power Relays, Over 2 Amps 1206815-KUEP-11D15-125
Win Source Part Number: 1206815-KUEP-11D15-1 25 Category: Relays>Power Relays, Over 2 Amps Series: KUEP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 8.68 kOhms Coil Current: 16 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 125VDC Contact Rating (Current): 10 A Switching Voltage: 150VDC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 4-2027183-3; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 93.75 VDC REACH Status: Vendor Undefined HTSUS: 8536.49.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: KUEP-11D15-125-ND,4- 2027183-3,KUEP11D151 25,PB2090 Base Product Number: KUEP-11

Win Source Part Number: 1206815-KUEP-11D15-125
Category: Relays>Power Relays, Over 2 Amps
Series: KUEP
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Package: Tray
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 8.68 kOhms
Coil Current: 16 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 125VDC
Contact Rating (Current): 10 A
Switching Voltage: 150VDC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): 4-2027183-3;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 93.75 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.49.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: KUEP-11D15-125-ND,4-2027183-3,KUEP11D15125,PB2090
Base Product Number: KUEP-11

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUEP-11D15-125
General Purpose Relays KUEP-11D15-125
General Purpose Relays KUEP-11D15-125

General Purpose Relays KUEP-11D15-125

Buy Now Datasheet
Relay, Dpdt, 125Vdc, 10A, Socket; Contact Configuration Potter&brumfield Te Connectivity - 60R3823 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 125Vdc, 10A, Socket; Contact Configuration Potter&brumfield Te Connectivity
60R3823
Relay, Dpdt, 125Vdc, 10A, Socket; Contact Configuration Potter&brumfield Te Connectivity 60R3823
RELAY, DPDT, 125VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes

RELAY, DPDT, 125VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUEP-11D15-125
Relays - Power Relays, Over 2 Amps KUEP-11D15-125
RELAY GEN PURPOSE DPDT 10A 125V

RELAY GEN PURPOSE DPDT 10A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1206815-KUEP-11D15-125 KUEP-11D15-125 60R3823 KUEP-11D15-125
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 125Vdc, 10A, Socket; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Resistance 8680 ohms
Mounting PCBoard; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Relay Type General
Approvals RoHS RoHS
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFB220KD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details