General Purpose Relays BASIC OPEN RELAY
RELAY GEN PURPOSE 3PDT 10A 120V
Contact Configuration:-; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:-; Relay Type:-; Relay Terminals:-; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | KU93-4138 | KU93-4138 | 47M3566 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Contact Configuration Te Connectivity |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| Throw | Double Throw |