General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount
General Purpose Relays SPDT 10A 120VAC
RELAY GEN PURPOSE SPDT 10A 120V
KU-5A35-120=KU
KU-5A35-120=KU
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB3011-ND | KU-5A35-120 | KU-5A35-120 | 08H1625 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Ku-5A35-120=Ku Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) |