General Purpose Relay 3PDT (3 Form C) 120VAC Coil Chassis Mount
RELAY GEN PURPOSE 3PDT 10A 120V
KU-14A35-120=KU
KU-14A35-120=KU
General Purpose Relays 3PDT 10A 120VAC GP RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB3066-ND | KU-14A35-120 | 08H1604 | KU-14A35-120 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Ku-14A35-120=Ku Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Triple Pole (TP) |