RELAY GEN PURPOSE DPDT 10A 12V
KU-11D45-12=KU
General Purpose Relays DPDT 10A 12VDC GP RELAY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | KU-11D45-12 | 08H1601 | KU-11D45-12 |
| Product Name | Relays - Power Relays, Over 2 Amps | Ku-11D45-12=Ku Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 12 volts |