General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 10A 24V
KU-11D15-24=KU
KU-11D15-24=KU
General Purpose Relays DPDT 5A 24VDC GP RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB3024-ND | KU-11D15-24 | 97C6647 | KU-11D15-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Ku-11D15-24=Ku Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) |