Power Relay; Contact Configuration:DPDT; Relay Mounting:Panel Mount, Socket; Coil Type:AC Monostable; Relay Terminals:Quick Connect; Coil Resistance:2.25kohm;
General Purpose Relays DPDT 5A 120VAC GP RELAY
RELAY GEN PURPOSE DPDT 5A 120V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 08H1597 | KU-11A31-120 | KU-11A31-120 |
| Product Name | Power Relay; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | ? to 120 volts | 120 volts | |
| Resistance | 2250 ohms |