TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps KTKK-2473

Description
Win Source Part Number: 1066576-KTKK-2473 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: Thermofit KTKK Type: Backshell, Heat Shrink Adapter Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015 MS3400 Series Standard Package: 7 Shell Size - Insert: 14, 14S Diameter - Outside: 0.965" (24.50mm) Cable Exit: 180° Alternative Parts (Cross-Reference): KTKK-2473932513-000; KTKK2473; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 932513-000 Base Product Number: KTKK-24 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1066576-KTKK-2473 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: Thermofit KTKK Type: Backshell, Heat Shrink Adapter Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015 MS3400 Series Standard Package: 7 Shell Size - Insert: 14, 14S Diameter - Outside: 0.965" (24.50mm) Cable Exit: 180° Alternative Parts (Cross-Reference): KTKK-2473932513-000; KTKK2473; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 932513-000 Base Product Number: KTKK-24 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1066576-KTKK-2473 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1066576-KTKK-2473
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1066576-KTKK-2473
Win Source Part Number: 1066576-KTKK-2473 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: Thermofit KTKK Type: Backshell, Heat Shrink Adapter Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015 MS3400 Series Standard Package: 7 Shell Size - Insert: 14, 14S Diameter - Outside: 0.965" (24.50mm) Cable Exit: 180° Alternative Parts (Cross-Reference): KTKK-2473932513-000; KTKK2473; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 932513-000 Base Product Number: KTKK-24 RoHS Status: RoHS non-compliant

Win Source Part Number: 1066576-KTKK-2473
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: Thermofit KTKK
Type: Backshell, Heat Shrink Adapter
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015 MS3400 Series
Standard Package: 7
Shell Size - Insert: 14, 14S
Diameter - Outside: 0.965" (24.50mm)
Cable Exit: 180°
Alternative Parts (Cross-Reference): KTKK-2473932513-000; KTKK2473;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 932513-000
Base Product Number: KTKK-24
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1066576-KTKK-2473
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details