TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps KTKK-1113

Description
Win Source Part Number: 1119272-KTKK-1113 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: Thermofit KTKK Type: Backshell, Heat Shrink Adapter Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-38999 Series III, IV Standard Package: 1 Shell Size - Insert: D Diameter - Outside: 1.154" (29.30mm) Cable Exit: 180° Alternative Parts (Cross-Reference): 143089-000; KTKK 1113; KTKK1113; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 143089-000,5-1191035 -1 Base Product Number: KTKK Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1119272-KTKK-1113 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: Thermofit KTKK Type: Backshell, Heat Shrink Adapter Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-38999 Series III, IV Standard Package: 1 Shell Size - Insert: D Diameter - Outside: 1.154" (29.30mm) Cable Exit: 180° Alternative Parts (Cross-Reference): 143089-000; KTKK 1113; KTKK1113; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 143089-000,5-1191035 -1 Base Product Number: KTKK Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1119272-KTKK-1113 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1119272-KTKK-1113
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1119272-KTKK-1113
Win Source Part Number: 1119272-KTKK-1113 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: Thermofit KTKK Type: Backshell, Heat Shrink Adapter Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-38999 Series III, IV Standard Package: 1 Shell Size - Insert: D Diameter - Outside: 1.154" (29.30mm) Cable Exit: 180° Alternative Parts (Cross-Reference): 143089-000; KTKK 1113; KTKK1113; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 143089-000,5-1191035 -1 Base Product Number: KTKK Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1119272-KTKK-1113
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: Thermofit KTKK
Type: Backshell, Heat Shrink Adapter
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: D
Diameter - Outside: 1.154" (29.30mm)
Cable Exit: 180°
Alternative Parts (Cross-Reference): 143089-000; KTKK 1113; KTKK1113;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 143089-000,5-1191035-1
Base Product Number: KTKK
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Electronic Connector - 329-KTKK-1113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
329-KTKK-1113
Electronic Connector 329-KTKK-1113
Circular MIL Spec Backshells KTKK-1113 Product overview: KTKK-1113 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-KTKK-1113 can be used for catalog matching and distributor lookup.

Circular MIL Spec Backshells KTKK-1113 Product overview: KTKK-1113 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-KTKK-1113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ktkk-1113 Raychem - Te Connectivity - 43M5668 - Newark, An Avnet Company
Chicago, IL, United States
Ktkk-1113 Raychem - Te Connectivity
43M5668
Ktkk-1113 Raychem - Te Connectivity 43M5668
KTKK-1113

KTKK-1113

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1119272-KTKK-1113 329-KTKK-1113 43M5668
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector Ktkk-1113 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Socket, Large Diameter Exit Hole - 9251 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details