TE Connectivity Power Relays, Over 2 Amps KRPA-5DY-24

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1455-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1455-ND
Power Relays, Over 2 Amps PB1455-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-5DY-24
General Purpose Relays KRPA-5DY-24
General Purpose Relays SPDT 5A 24VDC

General Purpose Relays SPDT 5A 24VDC

Buy Now Datasheet
Relay, Spdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity - 17M0218 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
17M0218
Relay, Spdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity 17M0218
RELAY, SPDT, 120VAC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRPA-5DY-24
Relays - Power Relays, Over 2 Amps KRPA-5DY-24
RELAY GEN PURPOSE SPDT 5A 24V

RELAY GEN PURPOSE SPDT 5A 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1455-ND KRPA-5DY-24 17M0218 KRPA-5DY-24
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products