TE Connectivity Power Relays, Over 2 Amps KRPA-5DY-12

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB838-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB838-ND
Power Relays, Over 2 Amps PB838-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRPA-5DY-12
Relays - Power Relays, Over 2 Amps KRPA-5DY-12
RELAY GEN PURPOSE SPDT 5A 12V

RELAY GEN PURPOSE SPDT 5A 12V

Supplier's Site
Relay, Spdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity - 17M0217 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
17M0217
Relay, Spdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity 17M0217
RELAY, SPDT, 120VAC, 5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Krpa-5Dy-12=Krpa Potter&brumfield Te Connectivity - 72Y0200 - Newark, An Avnet Company
Chicago, IL, United States
Krpa-5Dy-12=Krpa Potter&brumfield Te Connectivity
72Y0200
Krpa-5Dy-12=Krpa Potter&brumfield Te Connectivity 72Y0200
KRPA-5DY-12=KRPA

KRPA-5DY-12=KRPA

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-5DY-12
General Purpose Relays KRPA-5DY-12
General Purpose Relays SPDT 5A 12VDC

General Purpose Relays SPDT 5A 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB838-ND KRPA-5DY-12 17M0217 72Y0200 KRPA-5DY-12
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity Krpa-5Dy-12=Krpa Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data