TE Connectivity Power Relays, Over 2 Amps KRPA-5DG-6

Description
General Purpose Relay SPDT (1 Form C) 6VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 6VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2262-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2262-ND
Power Relays, Over 2 Amps PB2262-ND
General Purpose Relay SPDT (1 Form C) 6VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 6VDC Coil Socketable

Buy Now Datasheet
Relay, Spdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0216 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0216
Relay, Spdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0216
RELAY, SPDT, 240VAC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRPA-5DG-6
Relays - Power Relays, Over 2 Amps KRPA-5DG-6
RELAY GEN PURPOSE SPDT 10A 6V

RELAY GEN PURPOSE SPDT 10A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-5DG-6
General Purpose Relays KRPA-5DG-6
General Purpose Relays SPDT 10A 6VDC

General Purpose Relays SPDT 10A 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2262-ND 17M0216 KRPA-5DG-6 KRPA-5DG-6
Product Name Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Relay module - 2042-3839 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details