Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 769449-KRPA-5DG-12
Series: KRPA
Packaging: Bulk
Termination Style: Plug In, 8 Pin (Octal)
Operating Temperature Range: -45°C ~ 70°C
Features: Insulation - Class B
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Mounting: Socketable
Coil Resistance: 120 Ohms
Coil Current: 100mA
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10A
Switching Voltage: 240VAC - Max
Coil Power: 1.2 W
Family Name: KRPA
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Introduction Date: April 02, 2004
ECCN: EAR99
Country of Origin: China, Mexico, United States of America
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
RELAY, SPDT, 240VAC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
KRPA-5DG-12=KRPA
General Purpose Relays SPDT 10A 12VDC
RELAY GEN PURPOSE SPDT 10A 12V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 769449-KRPA-5DG-12 | PB1454-ND | 17M0214 | 48M7228 | KRPA-5DG-12 | KRPA-5DG-12 |
| Product Name | Power Relays, Over 2 Amps - KRPA-5DG-12 | Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Krpa-5Dg-12=Krpa Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 120 ohms | |||||
| Mounting | PCBoard; Socketable | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Relay Type | General | General | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw |