TE Connectivity Power Relays, Over 2 Amps KRPA-5DG-110

Description
General Purpose Relay SPDT (1 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3107-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3107-ND
Power Relays, Over 2 Amps PB3107-ND
General Purpose Relay SPDT (1 Form C) 110VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-5DG-110
General Purpose Relays KRPA-5DG-110
General Purpose Relays SPDT 10A 110VDC 10KOhm Socket Relay

General Purpose Relays SPDT 10A 110VDC 10KOhm Socket Relay

Buy Now Datasheet
Relay/Socket - 20790305 - Radwell International
Willingboro, NJ, United States
Relay/Socket
20790305
Relay/Socket 20790305
POWER RELAY, SPDT, 110VDC, 10A, PLUG IN; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:110VDC; CONTACT CURRENT:10A; PRODUCT RANGE:KRPA SERIES; RELAY MOUNTING:SOCKET; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:240VAC; CARRY CURRENT:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, SPDT, 110VDC, 10A, PLUG IN; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:110VDC; CONTACT CURRENT:10A; PRODUCT RANGE:KRPA SERIES; RELAY MOUNTING:SOCKET; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:240VAC; CARRY CURRENT:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Relay, Spdt, 110Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity - 21F1060 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 110Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity
21F1060
Power Relay, Spdt, 110Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity 21F1060
POWER RELAY, SPDT, 110VDC, 10A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: Yes

POWER RELAY, SPDT, 110VDC, 10A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: Yes

Supplier's Site
Krpa-5Dg-110=Krpa Potter&brumfield Te Connectivity - 48M7227 - Newark, An Avnet Company
Chicago, IL, United States
Krpa-5Dg-110=Krpa Potter&brumfield Te Connectivity
48M7227
Krpa-5Dg-110=Krpa Potter&brumfield Te Connectivity 48M7227
KRPA-5DG-110=KRPA

KRPA-5DG-110=KRPA

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRPA-5DG-110
Relays - Power Relays, Over 2 Amps KRPA-5DG-110
RELAY GEN PURPOSE SPDT 10A 110V

RELAY GEN PURPOSE SPDT 10A 110V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB3107-ND KRPA-5DG-110 20790305 21F1060 48M7227 KRPA-5DG-110
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay/Socket Power Relay, Spdt, 110Vdc, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity Krpa-5Dg-110=Krpa Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data