General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable
RELAY GEN PURPOSE SPDT 10A 120V
POWER RELAY, SPDT, 120 VAC, 10 A, KRPA SERIES, SOCKET, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays SPDT 10A 120VAC
RELAY, SPDT, 240VAC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Potter&brumfield Te Connectivity
General Purpose Relay, 10 A, 120 VAC, 2 VA (Nom.) Power Rating, Silver Cadmium Oxide Material
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay.
KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB637-ND | KRPA-5AG-120 | 20790271 | KRPA-5AG-120 | 18M9139 | 48M7224 | 70199286 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | General Purpose Relays | Relay, Spdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;Plug-In |
| Relay Type | General | General | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -49 to 131 F (-45 to 55 C) |