TE Connectivity Power Relays, Over 2 Amps KRPA-14DN-24

Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB636-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB636-ND
Power Relays, Over 2 Amps PB636-ND
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1026645-KRPA-14DN-24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1026645-KRPA-14DN-24
Relays - Power Relays, Over 2 Amps 1026645-KRPA-14DN-24
Win Source Part Number: 1026645-KRPA-14DN-24 Category: Relays>Power Relays, Over 2 Amps Series: KRPA Termination Style: Plug In, 11 Pin (Octal) Features: Lighted Indicator Package: Tray Contact Form: 3PDT (3 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 472 Ohms Coil Current: 51 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 240VAC - Max Mounting Type: Socketable Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): KRPA-14DG-24; KUP-14D55-24; KUP-14D25-24; KUP-14D11-24; KUP-14D17-24; KUIP-14D15-249-13931 04-0; 9-1393104-0 .; KRPA14DN-24; KRPA14DN24; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 18 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB636-NDR,PB636,9-13 93104-0,KRPA14DN24 Base Product Number: KRPA-14

Win Source Part Number: 1026645-KRPA-14DN-24
Category: Relays>Power Relays, Over 2 Amps
Series: KRPA
Termination Style: Plug In, 11 Pin (Octal)
Features: Lighted Indicator
Package: Tray
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 472 Ohms
Coil Current: 51 mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 240VAC - Max
Mounting Type: Socketable
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): KRPA-14DG-24; KUP-14D55-24; KUP-14D25-24; KUP-14D11-24; KUP-14D17-24; KUIP-14D15-249-1393104-0; 9-1393104-0 .; KRPA14DN-24; KRPA14DN24;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 18 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB636-NDR,PB636,9-1393104-0,KRPA14DN24
Base Product Number: KRPA-14

Buy Now Datasheet
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 21F1114 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
21F1114
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 21F1114
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - KRPA-14DN-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KRPA-14DN-24
Relays - Power Relays, Over 2 Amps KRPA-14DN-24
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Plug-In - 70198672 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Plug-In
70198672
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Plug-In 70198672
KRPA Series General Purpose Relay Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay. KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series. Multi-Contact Arrangement Octal Plug Termination Clear Dust Cover Hold-Down Spring for KRPA and KRPA-N Will Accommodate Machine Screws or Rivets; for Use with Flush Mount Chassis Sockets

KRPA Series General Purpose Relay
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay. KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.

  • Multi-Contact Arrangement
  • Octal Plug Termination
  • Clear Dust Cover
  • Hold-Down Spring for KRPA and KRPA-N Will Accommodate Machine Screws or Rivets; for Use with Flush Mount Chassis Sockets
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-14DN-24
General Purpose Relays KRPA-14DN-24
General Purpose Relays 3PDT 10A 24VDC

General Purpose Relays 3PDT 10A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB636-ND 1026645-KRPA-14DN-24 21F1114 KRPA-14DN-24 70198672 KRPA-14DN-24
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Plug-In General Purpose Relays
Relay Type General General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable Socket or Plug-in Style
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372114 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 857-154 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers