TE Connectivity Power Relays, Over 2 Amps KRPA-14DN-125

Description
General Purpose Relay 3PDT (3 Form C) 125VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 125VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3239-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3239-ND
Power Relays, Over 2 Amps PB3239-ND
General Purpose Relay 3PDT (3 Form C) 125VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 125VDC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-KRPA-14DN-125-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-KRPA-14DN-125-ND
Power Relays, Over 2 Amps 1111-KRPA-14DN-125-ND
INDUSTRIAL RELAYS 3PDT 10A 125VD

INDUSTRIAL RELAYS 3PDT 10A 125VD

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-14DN-125
General Purpose Relays KRPA-14DN-125
General Purpose Relays 3PDT 10A 125VDC SCKT GEN PURPOSE RELAY

General Purpose Relays 3PDT 10A 125VDC SCKT GEN PURPOSE RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRPA-14DN-125
Relays - Power Relays, Over 2 Amps KRPA-14DN-125
RELAY GEN PURPOSE 3PDT 10A 125V

RELAY GEN PURPOSE 3PDT 10A 125V

Supplier's Site
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 50B6772 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
50B6772
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 50B6772
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB3239-ND KRPA-14DN-125 KRPA-14DN-125 50B6772
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data