TE Connectivity Power Relays, Over 2 Amps KRPA-14DG-48

Description
General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1453-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1453-ND
Power Relays, Over 2 Amps PB1453-ND
General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRPA-14DG-48
Relays - Power Relays, Over 2 Amps KRPA-14DG-48
RELAY GEN PURPOSE 3PDT 10A 48V

RELAY GEN PURPOSE 3PDT 10A 48V

Supplier's Site
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0210 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0210
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0210
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-14DG-48
General Purpose Relays KRPA-14DG-48
General Purpose Relays 3PDT 10A 48VDC

General Purpose Relays 3PDT 10A 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1453-ND KRPA-14DG-48 17M0210 KRPA-14DG-48
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF400T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details