General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
General Purpose Relay, 10 A, 12 VDC, 120 Ohms Coil Resistance, 1.2 W (Nom.)
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay.
KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays 3PDT 10A 12VDC
RELAY GEN PURPOSE 3PDT 10A 12V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB173-ND | 70199270 | 17M0209 | KRPA-14DG-12 | KRPA-14DG-12 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;Plug-In | Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |