General Purpose Relay 3PDT (3 Form C) 110VDC Coil Socketable
General Purpose Relays 3PDT 10A 110VDC
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 10A 110V
POWER RELAY, KRPA SERIES, 110 VDC COIL, 10 AMP CONTACT, 240 VAC CONTACT VOLTAGE, 3PDT CONTACT CONFIG, 11 PIN, 10KOHM COIL RESISTANCE, NON LATCHING, SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
KRPA Series General Purpose Relay
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay.
KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB673-ND | KRPA-14DG-110 | 18M9138 | KRPA-14DG-110 | 20774444 | 70199000 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 120/28AC/DC;Plug-In |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |