General Purpose Relay 3PDT (3 Form C) 6VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 6V
KRPA-14AG-6=KRPA
General Purpose Relays 3PDT 10A 6VAC GEN PURPOSE RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB3156-ND | KRPA-14AG-6 | 48M7211 | KRPA-14AG-6 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Krpa-14Ag-6=Krpa Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) |