General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
24 VDC Rated Voltage, 5 A Rated Current, General Purpose Relay
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay.
KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.
RELAY GEN PURPOSE DPDT 5A 24V
RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
KRPA-11DY-24=KRPA
General Purpose Relays DPDT 5A 24VDC
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB635-ND | 70199264 | KRPA-11DY-24 | 17M0205 | 48M7205 | KRPA-11DY-24 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Socket Mnt | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity | Krpa-11Dy-24=Krpa Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |