General Purpose Relay DPDT (2 Form C) 6VAC Coil Socketable
RELAY GEN PURPOSE DPDT 5A 6V
KRPA-11AY-6=KRPA
General Purpose Relays DPDT 5A 6VAC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB3124-ND | KRPA-11AY-6 | 48M7197 | KRPA-11AY-6 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Krpa-11Ay-6=Krpa Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |