TE Connectivity Power Relays, Over 2 Amps KRPA-11AY-240

Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1448-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1448-ND
Power Relays, Over 2 Amps PB1448-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity - 21F1079 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
21F1079
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity 21F1079
RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRPA-11AY-240
Relays - Power Relays, Over 2 Amps KRPA-11AY-240
RELAY GEN PURPOSE DPDT 5A 240V

RELAY GEN PURPOSE DPDT 5A 240V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-11AY-240
General Purpose Relays KRPA-11AY-240
General Purpose Relays DPDT 5A 240VAC

General Purpose Relays DPDT 5A 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1448-ND 21F1079 KRPA-11AY-240 KRPA-11AY-240
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393260-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Type 20.24 - Modular step relay 16A - 202490124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details