TE Connectivity Power Relays, Over 2 Amps KRPA-11AY-24

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB834-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB834-ND
Power Relays, Over 2 Amps PB834-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-KRPA-11AY-24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-KRPA-11AY-24-ND
Power Relays, Over 2 Amps 1111-KRPA-11AY-24-ND
INDUSTRIAL RELAYS DPDT 5A 24VAC

INDUSTRIAL RELAYS DPDT 5A 24VAC

Buy Now Datasheet
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity - 17M0195 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
17M0195
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity 17M0195
RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - KRPA-11AY-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KRPA-11AY-24
Relays - Power Relays, Over 2 Amps KRPA-11AY-24
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;Socket Mnt - 70199257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;Socket Mnt
70199257
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;Socket Mnt 70199257
24 VAC Rated Voltage, 5 A Rated Current, General Purpose Relay Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay. KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series. Multi-Contact Arrangement Octal Plug Termination Clear Dust Cover Hold-Down Spring for KRPA and KRPA-N Will Accommodate Machine Screws or Rivets; for Use with Flush Mount Chassis Sockets

24 VAC Rated Voltage, 5 A Rated Current, General Purpose Relay
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay. KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.

  • Multi-Contact Arrangement
  • Octal Plug Termination
  • Clear Dust Cover
  • Hold-Down Spring for KRPA and KRPA-N Will Accommodate Machine Screws or Rivets; for Use with Flush Mount Chassis Sockets
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-11AY-24
General Purpose Relays KRPA-11AY-24
General Purpose Relays DPDT 5A 24VAC

General Purpose Relays DPDT 5A 24VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB834-ND 17M0195 KRPA-11AY-24 70199257 KRPA-11AY-24
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;Socket Mnt General Purpose Relays
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable Socket or Plug-in Style
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 131 F (-45 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.01 - Relay Interface Module - 380170120050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
Solid State Relays - 1-1393030-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Industrial Relay - 700-CFB220QJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details