TE Connectivity Power Relays, Over 2 Amps KRPA-11AY-12

Description
General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3123-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3123-ND
Power Relays, Over 2 Amps PB3123-ND
General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity - 18M9135 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
18M9135
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity 18M9135
RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:12VAC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:12VAC; Contact Current:5A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KRPA-11AY-12
General Purpose Relays KRPA-11AY-12
General Purpose Relays DPDT 5A 12VAC

General Purpose Relays DPDT 5A 12VAC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRPA-11AY-12
Relays - Power Relays, Over 2 Amps KRPA-11AY-12
RELAY GEN PURPOSE DPDT 5A 12V

RELAY GEN PURPOSE DPDT 5A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB3123-ND 18M9135 KRPA-11AY-12 KRPA-11AY-12
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 131 F (-45 to 55 C) -49 to 131 F (-45 to 55 C)
Unlock Full Specs
to access all available technical data