General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
RELAY GEN PURPOSE DPDT 10A 24V
General Purpose Industrial Relay, 10 Amps, 24 VAC, 85 Ohms
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay.
KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.
General Purpose Relays DPDT 10A 24VAC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB630-ND | 21F1072 | KRPA-11AN-24 | 70199273 | KRPA-11AN-24 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;Plug-In | General Purpose Relays |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |