General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable
RELAY, SPDT, 240VAC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 10A 120V
General Purpose Relays SPDT 10A 120VAC GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | KRP-5AG-120-ND | 24F1332 | KRP-5AG-120 | KRP-5AG-120 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |