General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Socketable
RELAY GEN PURPOSE SPST 20A 24V
RELAY, SPST-NO, 120VAC, 20A; Contact Configuration:SPST-N
General Purpose Relays 20 AMP 24VDC 1FORMX SPST NO DM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1447-ND | KRP-3DH-24 | 76M7968 | KRP-3DH-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 120Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |