TE Connectivity Power Relays, Over 2 Amps KRP-3DH-12

Description
General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3258-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3258-ND
Power Relays, Over 2 Amps PB3258-ND
General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Socketable

General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-3DH-12
Relays - Power Relays, Over 2 Amps KRP-3DH-12
RELAY GEN PURPOSE SPST 20A 12V

RELAY GEN PURPOSE SPST 20A 12V

Supplier's Site
Relay, Spst-No, 120Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity - 68K2015 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 120Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity
68K2015
Relay, Spst-No, 120Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity 68K2015
RELAY, SPST-NO, 120VAC, 20A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:20A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPST-NO, 120VAC, 20A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:20A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - KRP-3DH-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KRP-3DH-12
General Purpose Relays KRP-3DH-12
General Purpose Relays SPST-NO-DM 20A 12VDC 120 Ohm Relay Socket

General Purpose Relays SPST-NO-DM 20A 12VDC 120 Ohm Relay Socket

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB3258-ND KRP-3DH-12 68K2015 KRP-3DH-12
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spst-No, 120Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details