General Purpose Relay SPST-NO (DM) (1 Form X) 110VDC Coil Socketable
RELAY GEN PURPOSE SPST 20A 110V
General Purpose Relays SPST-NO-DM20A 110VDC Relay Socket
RELAY, SPST, 120VAC, 20A; Contact Configuration:SPST; Coil Voltage:110VDC; Contact Current:20A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Depth:35.71mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1446-ND | KRP-3DH-110 | KRP-3DH-110 | 96B8059 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst, 120Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |