General Purpose Relay SPST-NO (DM) (1 Form X) 120VAC Coil Socketable
General Purpose Relays SPST-NO-DM 20Amps
RELAY, SPST, 120VAC, 20A; Contact Configuration:SPST; Coil Voltage:120VAC; Contact Current:20A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Industrial Relay
RELAY GEN PURPOSE SPST 20A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB626-ND | KRP-3AH-120 | 17M0187 | 70199438 | KRP-3AH-120 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst, 120Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;SPST-NO-DM;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 120AC;Plug-In | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -49 to 131 F (-45 to 55 C) |