General Purpose Relays Relay 3PDT 10A 24VDC 472Ohm Socket
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
RELAY GEN PURPOSE 3PDT 10A 24V
DISCONTINUED BY MANUFACTURER, POWER RELAY, 3PDT, 24 VDC, 10 A, KRP SERIES, SOCKET, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | KRP-14DN-24 | 67F1119 | KRP-14DN-24 | 20797664 |
| Product Name | General Purpose Relays | Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Relay Type | General |