General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 24V
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Carry Current:10ARoHS Compliant: Yes
General Purpose Relays 3PDT 10A 24VDC GEN PURPOSE RELAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1445-ND | KRP-14DG-24 | 17M0186 | KRP-14DG-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |